Vishay Intertechnology, Inc. RES 43.2 OHM 5W 1% AXIAL LUGS RER60F43R2RCSL

Description
RES 43.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 43.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 5W 1% AXIAL LUGS - RER60F43R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 5W 1% AXIAL LUGS
RER60F43R2RCSL
RES 43.2 OHM 5W 1% AXIAL LUGS RER60F43R2RCSL
RES 43.2ohm 5W 1% AXIAL LUGS

RES 43.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F43R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F43R2RCSL-ND
Chassis Mount Resistors RER60F43R2RCSL-ND
43.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

43.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F43R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F43R2RCSL
Chassis Mount Resistors RER60F43R2RCSL
RES CHAS MNT 43.2 OHM 1% 5W

RES CHAS MNT 43.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F43R2RCSL RER60F43R2RCSL-ND RER60F43R2RCSL
Product Name RES 43.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details