Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3R83RCSL

Description
3.83 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.83 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3R83RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R83RCSL-ND
Chassis Mount Resistors RER60F3R83RCSL-ND
3.83 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.83 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.83 OHM 5W 1% AXIAL LUGS - RER60F3R83RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 5W 1% AXIAL LUGS
RER60F3R83RCSL
RES 3.83 OHM 5W 1% AXIAL LUGS RER60F3R83RCSL
RES 3.83ohm 5W 1% AXIAL LUGS

RES 3.83ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R83RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R83RCSL
Chassis Mount Resistors RER60F3R83RCSL
RES CHAS MNT 3.83 OHM 1% 5W

RES CHAS MNT 3.83 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R83RCSL-ND RER60F3R83RCSL RER60F3R83RCSL
Product Name Chassis Mount Resistors RES 3.83 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details