Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3R32RCSL

Description
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R32RCSL-ND
Chassis Mount Resistors RER60F3R32RCSL-ND
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.32 OHM 5W 1% AXIAL LUGS - RER60F3R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% AXIAL LUGS
RER60F3R32RCSL
RES 3.32 OHM 5W 1% AXIAL LUGS RER60F3R32RCSL
RES 3.32ohm 5W 1% AXIAL LUGS

RES 3.32ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R32RCSL
Chassis Mount Resistors RER60F3R32RCSL
RES CHAS MNT 3.32 OHM 1% 5W

RES CHAS MNT 3.32 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R32RCSL-ND RER60F3R32RCSL RER60F3R32RCSL
Product Name Chassis Mount Resistors RES 3.32 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details