Vishay Intertechnology, Inc. Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F3R32RC02

Description
Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER60F3R32RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER60F3R32RC02
Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F3R32RC02
Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RER60F3R32RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F3R32RC02-ND
Chassis Mount Resistors 541-RER60F3R32RC02-ND
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3R32RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R32RC02
Chassis Mount Resistors RER60F3R32RC02
RES CHAS MNT 3.32 OHM 1% 5W

RES CHAS MNT 3.32 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R32RC02 541-RER60F3R32RC02-ND RER60F3R32RC02
Product Name Res Wirewound 3.32 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details