Vishay Intertechnology, Inc. RES 3.16 OHM 5W 1% AXIAL LUGS RER60F3R16RC02

Description
RES 3.16ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 5W 1% AXIAL LUGS - RER60F3R16RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 5W 1% AXIAL LUGS
RER60F3R16RC02
RES 3.16 OHM 5W 1% AXIAL LUGS RER60F3R16RC02
RES 3.16ohm 5W 1% AXIAL LUGS

RES 3.16ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R16RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R16RC02-ND
Chassis Mount Resistors RER60F3R16RC02-ND
3.16 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.16 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3R16RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R16RC02
Chassis Mount Resistors RER60F3R16RC02
RES CHAS MNT 3.16 OHM 1% 5W

RES CHAS MNT 3.16 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R16RC02 RER60F3R16RC02-ND RER60F3R16RC02
Product Name RES 3.16 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers