Vishay Intertechnology, Inc. RES 3.1 OHM 5W 1% AXIAL LUGS RER60F3R10RCSL

Description
RES 3.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1 OHM 5W 1% AXIAL LUGS - RER60F3R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1 OHM 5W 1% AXIAL LUGS
RER60F3R10RCSL
RES 3.1 OHM 5W 1% AXIAL LUGS RER60F3R10RCSL
RES 3.1ohm 5W 1% AXIAL LUGS

RES 3.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R10RCSL-ND
Chassis Mount Resistors RER60F3R10RCSL-ND
3.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R10RCSL
Chassis Mount Resistors RER60F3R10RCSL
RES CHAS MNT 3.1 OHM 1% 5W

RES CHAS MNT 3.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R10RCSL RER60F3R10RCSL-ND RER60F3R10RCSL
Product Name RES 3.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.1 ohms 3.1 ohms 3.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers