Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3R09RCSL

Description
3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F3R09RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles that utilize Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 3.09 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking durable and dependable resistive components.

Datasheet Summary
Powered by GS/AI

The RER60F3R09RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles that utilize Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 3.09 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking durable and dependable resistive components.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3R09RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R09RCSL-ND
Chassis Mount Resistors RER60F3R09RCSL-ND
3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.09 OHM 5W 1% AXIAL LUGS - RER60F3R09RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 5W 1% AXIAL LUGS
RER60F3R09RCSL
RES 3.09 OHM 5W 1% AXIAL LUGS RER60F3R09RCSL
RES 3.09ohm 5W 1% AXIAL LUGS

RES 3.09ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R09RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R09RCSL
Chassis Mount Resistors RER60F3R09RCSL
RES CHAS MNT 3.09 OHM 1% 5W

RES CHAS MNT 3.09 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R09RCSL-ND RER60F3R09RCSL RER60F3R09RCSL
Product Name Chassis Mount Resistors RES 3.09 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details