Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3R09RC02

Description
3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3R09RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R09RC02-ND
Chassis Mount Resistors RER60F3R09RC02-ND
3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.09 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.09 OHM 5W 1% AXIAL LUGS - RER60F3R09RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 5W 1% AXIAL LUGS
RER60F3R09RC02
RES 3.09 OHM 5W 1% AXIAL LUGS RER60F3R09RC02
RES 3.09ohm 5W 1% AXIAL LUGS

RES 3.09ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R09RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R09RC02
Chassis Mount Resistors RER60F3R09RC02
RES CHAS MNT 3.09 OHM 1% 5W

RES CHAS MNT 3.09 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R09RC02-ND RER60F3R09RC02 RER60F3R09RC02
Product Name Chassis Mount Resistors RES 3.09 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers