Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3R01RC02

Description
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3R01RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R01RC02-ND
Chassis Mount Resistors RER60F3R01RC02-ND
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 5W 1% AXIAL LUGS - RER60F3R01RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% AXIAL LUGS
RER60F3R01RC02
RES 3.01 OHM 5W 1% AXIAL LUGS RER60F3R01RC02
RES 3.01ohm 5W 1% AXIAL LUGS

RES 3.01ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R01RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R01RC02
Chassis Mount Resistors RER60F3R01RC02
RES CHAS MNT 3.01 OHM 1% 5W

RES CHAS MNT 3.01 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R01RC02-ND RER60F3R01RC02 RER60F3R01RC02
Product Name Chassis Mount Resistors RES 3.01 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details