The RER60F3R00RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 5 watts at 25 °C and a resistance value of 3 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, making it suitable for a variety of demanding environments. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, and its encapsulant is made of silicone. It also meets solderability requirements of ANSI J-STD-002 and has a minimum insulation resistance of 10,000 MΩ when dry. The RER60F3R00RC02 is designed to mount on a chassis to utilize the heat-sink effect, enhancing its thermal performance.
Res Wirewound 3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 3 OHM 1% 5W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F3R00RC02 | RER60F3R00RC02-ND | RER60F3R00RC02 |
| Product Name | Res Wirewound 3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts | 5 watts |
| Configuration | Single Resistor |