Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3920MCSL

Description
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3920MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3920MCSL-ND
Chassis Mount Resistors RER60F3920MCSL-ND
392 Ohms ±1% 5W Wirewound Chassis Mount Resistor

392 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 392 OHM 5W 1% AXIAL LUGS - RER60F3920MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 5W 1% AXIAL LUGS
RER60F3920MCSL
RES 392 OHM 5W 1% AXIAL LUGS RER60F3920MCSL
RES 392ohm 5W 1% AXIAL LUGS

RES 392ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3920MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3920MCSL
Chassis Mount Resistors RER60F3920MCSL
RES CHAS MNT 392 OHM 1% 5W

RES CHAS MNT 392 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3920MCSL-ND RER60F3920MCSL RER60F3920MCSL
Product Name Chassis Mount Resistors RES 392 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details