Vishay Intertechnology, Inc. RES 380 OHM 5W 1% AXIAL LUGS RER60F3800RC02

Description
RES 380ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 380ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 380 OHM 5W 1% AXIAL LUGS - RER60F3800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 380 OHM 5W 1% AXIAL LUGS
RER60F3800RC02
RES 380 OHM 5W 1% AXIAL LUGS RER60F3800RC02
RES 380ohm 5W 1% AXIAL LUGS

RES 380ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3800RC02-ND
Chassis Mount Resistors RER60F3800RC02-ND
380 Ohms ±1% 5W Wirewound Chassis Mount Resistor

380 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3800RC02
Chassis Mount Resistors RER60F3800RC02
RES CHAS MNT 380 OHM 1% 5W

RES CHAS MNT 380 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3800RC02 RER60F3800RC02-ND RER60F3800RC02
Product Name RES 380 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 380 ohms 380 ohms 380 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers