Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3600MCSL

Description
360 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
360 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3600MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3600MCSL-ND
Chassis Mount Resistors RER60F3600MCSL-ND
360 Ohms ±1% 5W Wirewound Chassis Mount Resistor

360 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 360 OHM 5W 1% AXIAL LUGS - RER60F3600MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 5W 1% AXIAL LUGS
RER60F3600MCSL
RES 360 OHM 5W 1% AXIAL LUGS RER60F3600MCSL
RES 360ohm 5W 1% AXIAL LUGS

RES 360ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3600MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3600MCSL
Chassis Mount Resistors RER60F3600MCSL
RES CHAS MNT 360 OHM 1% 5W

RES CHAS MNT 360 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3600MCSL-ND RER60F3600MCSL RER60F3600MCSL
Product Name Chassis Mount Resistors RES 360 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details