Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F35R7RC02

Description
35.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
35.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F35R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F35R7RC02-ND
Chassis Mount Resistors RER60F35R7RC02-ND
35.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

35.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 35.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F35R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F35R7RC02
Res Wirewound 35.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F35R7RC02
Res Wirewound 35.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 35.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F35R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F35R7RC02
Chassis Mount Resistors RER60F35R7RC02
RES CHAS MNT 35.7 OHM 1% 5W

RES CHAS MNT 35.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F35R7RC02-ND RER60F35R7RC02 RER60F35R7RC02
Product Name Chassis Mount Resistors Res Wirewound 35.7 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers