Vishay Intertechnology, Inc. RES 357 OHM 5W 1% AXIAL LUGS RER60F3570RCSL

Description
RES 357ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 357ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 5W 1% AXIAL LUGS - RER60F3570RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 5W 1% AXIAL LUGS
RER60F3570RCSL
RES 357 OHM 5W 1% AXIAL LUGS RER60F3570RCSL
RES 357ohm 5W 1% AXIAL LUGS

RES 357ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3570RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3570RCSL-ND
Chassis Mount Resistors RER60F3570RCSL-ND
357 Ohms ±1% 5W Wirewound Chassis Mount Resistor

357 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3570RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3570RCSL
Chassis Mount Resistors RER60F3570RCSL
RES CHAS MNT 357 OHM 1% 5W

RES CHAS MNT 357 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3570RCSL RER60F3570RCSL-ND RER60F3570RCSL
Product Name RES 357 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details