Vishay Intertechnology, Inc. RES 34 OHM 5W 1% AXIAL LUGS RER60F34R0MC02

Description
RES 34ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 34ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 5W 1% AXIAL LUGS - RER60F34R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 5W 1% AXIAL LUGS
RER60F34R0MC02
RES 34 OHM 5W 1% AXIAL LUGS RER60F34R0MC02
RES 34ohm 5W 1% AXIAL LUGS

RES 34ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F34R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F34R0MC02-ND
Chassis Mount Resistors RER60F34R0MC02-ND
34 Ohms ±1% 5W Wirewound Chassis Mount Resistor

34 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F34R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F34R0MC02
Chassis Mount Resistors RER60F34R0MC02
RES CHAS MNT 34 OHM 1% 5W

RES CHAS MNT 34 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F34R0MC02 RER60F34R0MC02-ND RER60F34R0MC02
Product Name RES 34 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details