Vishay Intertechnology, Inc. RES 33.2 OHM 5W 1% AXIAL LUGS RER60F33R2PCSL

Description
RES 33.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 33.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 5W 1% AXIAL LUGS - RER60F33R2PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 5W 1% AXIAL LUGS
RER60F33R2PCSL
RES 33.2 OHM 5W 1% AXIAL LUGS RER60F33R2PCSL
RES 33.2ohm 5W 1% AXIAL LUGS

RES 33.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F33R2PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F33R2PCSL-ND
Chassis Mount Resistors RER60F33R2PCSL-ND
33.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F33R2PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F33R2PCSL
Chassis Mount Resistors RER60F33R2PCSL
RES CHAS MNT 33.2 OHM 1% 5W

RES CHAS MNT 33.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F33R2PCSL RER60F33R2PCSL-ND RER60F33R2PCSL
Product Name RES 33.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers