Vishay Intertechnology, Inc. RES 3.32K OHM 5W 1% AXIAL LUGS RER60F3321RCSL

Description
RES 3.32Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.32Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 5W 1% AXIAL LUGS - RER60F3321RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 5W 1% AXIAL LUGS
RER60F3321RCSL
RES 3.32K OHM 5W 1% AXIAL LUGS RER60F3321RCSL
RES 3.32Kohm 5W 1% AXIAL LUGS

RES 3.32Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3321RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3321RCSL-ND
Chassis Mount Resistors RER60F3321RCSL-ND
3.32 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.32 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3321RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3321RCSL
Chassis Mount Resistors RER60F3321RCSL
RES CHAS MNT 3.32K OHM 1% 5W

RES CHAS MNT 3.32K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3321RCSL RER60F3321RCSL-ND RER60F3321RCSL
Product Name RES 3.32K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details