Vishay Intertechnology, Inc. Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack RER60F3321MC02

Description
Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack - RER60F3321MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
RER60F3321MC02
Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack RER60F3321MC02
Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack

Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F3321MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3321MC02-ND
Chassis Mount Resistors RER60F3321MC02-ND
3.32 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.32 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3321MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3321MC02
Chassis Mount Resistors RER60F3321MC02
RES CHAS MNT 3.32K OHM 1% 5W

RES CHAS MNT 3.32K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3321MC02 RER60F3321MC02-ND RER60F3321MC02
Product Name Res Wirewound 3.32K Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details