Vishay Intertechnology, Inc. RES 332 OHM 5W 1% AXIAL LUGS RER60F3320MC02

Description
RES 332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 5W 1% AXIAL LUGS - RER60F3320MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 5W 1% AXIAL LUGS
RER60F3320MC02
RES 332 OHM 5W 1% AXIAL LUGS RER60F3320MC02
RES 332ohm 5W 1% AXIAL LUGS

RES 332ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3320MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3320MC02-ND
Chassis Mount Resistors RER60F3320MC02-ND
332 Ohms ±1% 5W Wirewound Chassis Mount Resistor

332 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3320MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3320MC02
Chassis Mount Resistors RER60F3320MC02
RES CHAS MNT 332 OHM 1% 5W

RES CHAS MNT 332 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3320MC02 RER60F3320MC02-ND RER60F3320MC02
Product Name RES 332 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details