Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3300RC02

Description
330 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3300RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3300RC02-ND
Chassis Mount Resistors RER60F3300RC02-ND
330 Ohms ±1% 5W Wirewound Chassis Mount Resistor

330 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 330 OHM 5W 1% AXIAL LUGS - RER60F3300RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5W 1% AXIAL LUGS
RER60F3300RC02
RES 330 OHM 5W 1% AXIAL LUGS RER60F3300RC02
RES 330ohm 5W 1% AXIAL LUGS

RES 330ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3300RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3300RC02
Chassis Mount Resistors RER60F3300RC02
RES CHAS MNT 330 OHM 1% 5W

RES CHAS MNT 330 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3300RC02-ND RER60F3300RC02 RER60F3300RC02
Product Name Chassis Mount Resistors RES 330 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details