Vishay Intertechnology, Inc. RES 3.24K OHM 5W 1% AXIAL LUGS RER60F3241RCSL

Description
RES 3.24Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.24Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 5W 1% AXIAL LUGS - RER60F3241RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 5W 1% AXIAL LUGS
RER60F3241RCSL
RES 3.24K OHM 5W 1% AXIAL LUGS RER60F3241RCSL
RES 3.24Kohm 5W 1% AXIAL LUGS

RES 3.24Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3241RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3241RCSL-ND
Chassis Mount Resistors RER60F3241RCSL-ND
3.24 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.24 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3241RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3241RCSL
Chassis Mount Resistors RER60F3241RCSL
RES CHAS MNT 3.24K OHM 1% 5W

RES CHAS MNT 3.24K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3241RCSL RER60F3241RCSL-ND RER60F3241RCSL
Product Name RES 3.24K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers