Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F31R6RC02

Description
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F31R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F31R6RC02-ND
Chassis Mount Resistors RER60F31R6RC02-ND
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 31.6 OHM 5W 1% AXIAL LUGS - RER60F31R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 5W 1% AXIAL LUGS
RER60F31R6RC02
RES 31.6 OHM 5W 1% AXIAL LUGS RER60F31R6RC02
RES 31.6ohm 5W 1% AXIAL LUGS

RES 31.6ohm 5W 1% AXIAL LUGS

Supplier's Site
31.6 OHM 5W Resistor - 54-RER60F31R6RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.6 OHM 5W Resistor
54-RER60F31R6RC02
31.6 OHM 5W Resistor 54-RER60F31R6RC02
RES CHAS MNT 31.6 OHM 1% 5W Product overview: RER60F31R6RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.6 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60F31R6RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 31.6 OHM 1% 5W Product overview: RER60F31R6RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.6 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 31.6 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60F31R6RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER60F31R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F31R6RC02
Chassis Mount Resistors RER60F31R6RC02
RES CHAS MNT 31.6 OHM 1% 5W

RES CHAS MNT 31.6 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER60F31R6RC02-ND RER60F31R6RC02 54-RER60F31R6RC02 RER60F31R6RC02
Product Name Chassis Mount Resistors RES 31.6 OHM 5W 1% AXIAL LUGS 31.6 OHM 5W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers