Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F31R6MC02

Description
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F31R6MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F31R6MC02-ND
Chassis Mount Resistors RER60F31R6MC02-ND
31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 31.6 OHM 5W 1% AXIAL LUGS - RER60F31R6MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 5W 1% AXIAL LUGS
RER60F31R6MC02
RES 31.6 OHM 5W 1% AXIAL LUGS RER60F31R6MC02
RES 31.6ohm 5W 1% AXIAL LUGS

RES 31.6ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F31R6MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F31R6MC02
Chassis Mount Resistors RER60F31R6MC02
RES CHAS MNT 31.6 OHM 1% 5W

RES CHAS MNT 31.6 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F31R6MC02-ND RER60F31R6MC02 RER60F31R6MC02
Product Name Chassis Mount Resistors RES 31.6 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details