Vishay Intertechnology, Inc. RES 3.09K OHM 5W 1% AXIAL LUGS RER60F3091RCSL

Description
RES 3.09Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.09Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 5W 1% AXIAL LUGS - RER60F3091RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 5W 1% AXIAL LUGS
RER60F3091RCSL
RES 3.09K OHM 5W 1% AXIAL LUGS RER60F3091RCSL
RES 3.09Kohm 5W 1% AXIAL LUGS

RES 3.09Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3091RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3091RCSL-ND
Chassis Mount Resistors RER60F3091RCSL-ND
3.09 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.09 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3091RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3091RCSL
Chassis Mount Resistors RER60F3091RCSL
RES CHAS MNT 3.09K OHM 1% 5W

RES CHAS MNT 3.09K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3091RCSL RER60F3091RCSL-ND RER60F3091RCSL
Product Name RES 3.09K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details