Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3091MC02

Description
3.09 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.09 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3091MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3091MC02-ND
Chassis Mount Resistors RER60F3091MC02-ND
3.09 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.09 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.09K OHM 5W 1% AXIAL LUGS - RER60F3091MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 5W 1% AXIAL LUGS
RER60F3091MC02
RES 3.09K OHM 5W 1% AXIAL LUGS RER60F3091MC02
RES 3.09Kohm 5W 1% AXIAL LUGS

RES 3.09Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3091MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3091MC02
Chassis Mount Resistors RER60F3091MC02
RES CHAS MNT 3.09K OHM 1% 5W

RES CHAS MNT 3.09K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3091MC02-ND RER60F3091MC02 RER60F3091MC02
Product Name Chassis Mount Resistors RES 3.09K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details