Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3090RCSL

Description
309 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
309 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3090RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3090RCSL-ND
Chassis Mount Resistors RER60F3090RCSL-ND
309 Ohms ±1% 5W Wirewound Chassis Mount Resistor

309 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 309 OHM 5W 1% AXIAL LUGS - RER60F3090RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 5W 1% AXIAL LUGS
RER60F3090RCSL
RES 309 OHM 5W 1% AXIAL LUGS RER60F3090RCSL
RES 309ohm 5W 1% AXIAL LUGS

RES 309ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3090RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3090RCSL
Chassis Mount Resistors RER60F3090RCSL
RES CHAS MNT 309 OHM 1% 5W

RES CHAS MNT 309 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3090RCSL-ND RER60F3090RCSL RER60F3090RCSL
Product Name Chassis Mount Resistors RES 309 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details