Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3011RCSL

Description
3.01 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3011RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3011RCSL-ND
Chassis Mount Resistors RER60F3011RCSL-ND
3.01 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.01 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01K OHM 5W 1% AXIAL LUGS - RER60F3011RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 5W 1% AXIAL LUGS
RER60F3011RCSL
RES 3.01K OHM 5W 1% AXIAL LUGS RER60F3011RCSL
RES 3.01Kohm 5W 1% AXIAL LUGS

RES 3.01Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3011RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3011RCSL
Chassis Mount Resistors RER60F3011RCSL
RES CHAS MNT 3.01K OHM 1% 5W

RES CHAS MNT 3.01K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3011RCSL-ND RER60F3011RCSL RER60F3011RCSL
Product Name Chassis Mount Resistors RES 3.01K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers