Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3010MCSL

Description
301 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
301 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3010MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3010MCSL-ND
Chassis Mount Resistors RER60F3010MCSL-ND
301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 301 OHM 5W 1% AXIAL LUGS - RER60F3010MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 5W 1% AXIAL LUGS
RER60F3010MCSL
RES 301 OHM 5W 1% AXIAL LUGS RER60F3010MCSL
RES 301ohm 5W 1% AXIAL LUGS

RES 301ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3010MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3010MCSL
Chassis Mount Resistors RER60F3010MCSL
RES CHAS MNT 301 OHM 1% 5W

RES CHAS MNT 301 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3010MCSL-ND RER60F3010MCSL RER60F3010MCSL
Product Name Chassis Mount Resistors RES 301 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details