Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3000MC02

Description
300 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
300 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3000MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3000MC02-ND
Chassis Mount Resistors RER60F3000MC02-ND
300 Ohms ±1% 5W Wirewound Chassis Mount Resistor

300 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 300 Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack - RER60F3000MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack
RER60F3000MC02
Res Wirewound 300 Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack RER60F3000MC02
Res Wirewound 300 Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack

Res Wirewound 300 Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F3000MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3000MC02
Chassis Mount Resistors RER60F3000MC02
RES CHAS MNT 300 OHM 1% 5W

RES CHAS MNT 300 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3000MC02-ND RER60F3000MC02 RER60F3000MC02
Product Name Chassis Mount Resistors Res Wirewound 300 Ohm 1% 5W ¦20ppm/¦C 1% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers