Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2R94RCSL

Description
2.94 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.94 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2R94RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R94RCSL-ND
Chassis Mount Resistors RER60F2R94RCSL-ND
2.94 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.94 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.94 OHM 5W 1% AXIAL LUGS - RER60F2R94RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 5W 1% AXIAL LUGS
RER60F2R94RCSL
RES 2.94 OHM 5W 1% AXIAL LUGS RER60F2R94RCSL
RES 2.94ohm 5W 1% AXIAL LUGS

RES 2.94ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R94RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R94RCSL
Chassis Mount Resistors RER60F2R94RCSL
RES CHAS MNT 2.94 OHM 1% 5W

RES CHAS MNT 2.94 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R94RCSL-ND RER60F2R94RCSL RER60F2R94RCSL
Product Name Chassis Mount Resistors RES 2.94 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details