Vishay Intertechnology, Inc. RES 2.8 OHM 5W 1% AXIAL LUGS RER60F2R80RCSL

Description
RES 2.8ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.8ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 5W 1% AXIAL LUGS - RER60F2R80RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 5W 1% AXIAL LUGS
RER60F2R80RCSL
RES 2.8 OHM 5W 1% AXIAL LUGS RER60F2R80RCSL
RES 2.8ohm 5W 1% AXIAL LUGS

RES 2.8ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R80RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R80RCSL-ND
Chassis Mount Resistors RER60F2R80RCSL-ND
2.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R80RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R80RCSL
Chassis Mount Resistors RER60F2R80RCSL
RES CHAS MNT 2.8 OHM 1% 5W

RES CHAS MNT 2.8 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R80RCSL RER60F2R80RCSL-ND RER60F2R80RCSL
Product Name RES 2.8 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details