Vishay Intertechnology, Inc. RES 2.8 OHM 5W 1% AXIAL LUGS RER60F2R80RC02

Description
RES 2.8ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.8ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 5W 1% AXIAL LUGS - RER60F2R80RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 5W 1% AXIAL LUGS
RER60F2R80RC02
RES 2.8 OHM 5W 1% AXIAL LUGS RER60F2R80RC02
RES 2.8ohm 5W 1% AXIAL LUGS

RES 2.8ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R80RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R80RC02-ND
Chassis Mount Resistors RER60F2R80RC02-ND
2.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.8 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R80RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R80RC02
Chassis Mount Resistors RER60F2R80RC02
RES CHAS MNT 2.8 OHM 1% 5W

RES CHAS MNT 2.8 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R80RC02 RER60F2R80RC02-ND RER60F2R80RC02
Product Name RES 2.8 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details