Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2R61RCSL

Description
2.61 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.61 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2R61RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R61RCSL-ND
Chassis Mount Resistors RER60F2R61RCSL-ND
2.61 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.61 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.61 OHM 5W 1% AXIAL LUGS - RER60F2R61RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 5W 1% AXIAL LUGS
RER60F2R61RCSL
RES 2.61 OHM 5W 1% AXIAL LUGS RER60F2R61RCSL
RES 2.61ohm 5W 1% AXIAL LUGS

RES 2.61ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R61RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R61RCSL
Chassis Mount Resistors RER60F2R61RCSL
RES CHAS MNT 2.61 OHM 1% 5W

RES CHAS MNT 2.61 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R61RCSL-ND RER60F2R61RCSL RER60F2R61RCSL
Product Name Chassis Mount Resistors RES 2.61 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details