Vishay Intertechnology, Inc. RES 2.55 OHM 5W 1% AXIAL LUGS RER60F2R55MCSL

Description
RES 2.55ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.55ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 5W 1% AXIAL LUGS - RER60F2R55MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 5W 1% AXIAL LUGS
RER60F2R55MCSL
RES 2.55 OHM 5W 1% AXIAL LUGS RER60F2R55MCSL
RES 2.55ohm 5W 1% AXIAL LUGS

RES 2.55ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R55MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R55MCSL-ND
Chassis Mount Resistors RER60F2R55MCSL-ND
2.55 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.55 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R55MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R55MCSL
Chassis Mount Resistors RER60F2R55MCSL
RES CHAS MNT 2.55 OHM 1% 5W

RES CHAS MNT 2.55 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R55MCSL RER60F2R55MCSL-ND RER60F2R55MCSL
Product Name RES 2.55 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details