Vishay Intertechnology, Inc. RES 2.49 OHM 5W 1% AXIAL LUGS RER60F2R49RCSL

Description
RES 2.49ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.49ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 5W 1% AXIAL LUGS - RER60F2R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 5W 1% AXIAL LUGS
RER60F2R49RCSL
RES 2.49 OHM 5W 1% AXIAL LUGS RER60F2R49RCSL
RES 2.49ohm 5W 1% AXIAL LUGS

RES 2.49ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R49RCSL-ND
Chassis Mount Resistors RER60F2R49RCSL-ND
2.49 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.49 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R49RCSL
Chassis Mount Resistors RER60F2R49RCSL
RES CHAS MNT 2.49 OHM 1% 5W

RES CHAS MNT 2.49 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R49RCSL RER60F2R49RCSL-ND RER60F2R49RCSL
Product Name RES 2.49 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details