Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2R43RC02

Description
2.43 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.43 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2R43RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R43RC02-ND
Chassis Mount Resistors RER60F2R43RC02-ND
2.43 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.43 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.43 OHM 5W 1% AXIAL LUGS - RER60F2R43RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 5W 1% AXIAL LUGS
RER60F2R43RC02
RES 2.43 OHM 5W 1% AXIAL LUGS RER60F2R43RC02
RES 2.43ohm 5W 1% AXIAL LUGS

RES 2.43ohm 5W 1% AXIAL LUGS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER60F2R43RC02-ND RER60F2R43RC02
Product Name Chassis Mount Resistors RES 2.43 OHM 5W 1% AXIAL LUGS
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box Axial Leads
Resistance Range 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details