Vishay Intertechnology, Inc. Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F2R37RC02

Description
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER60F2R37RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER60F2R37RC02
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F2R37RC02
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F2R37RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R37RC02-ND
Chassis Mount Resistors RER60F2R37RC02-ND
2.37 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.37 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER60F2R37RC02 RER60F2R37RC02-ND
Product Name Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details