Vishay Intertechnology, Inc. RES 2.21 OHM 5W 1% AXIAL LUGS RER60F2R21RCSL

Description
RES 2.21ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 5W 1% AXIAL LUGS - RER60F2R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 5W 1% AXIAL LUGS
RER60F2R21RCSL
RES 2.21 OHM 5W 1% AXIAL LUGS RER60F2R21RCSL
RES 2.21ohm 5W 1% AXIAL LUGS

RES 2.21ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R21RCSL-ND
Chassis Mount Resistors RER60F2R21RCSL-ND
2.21 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.21 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R21RCSL
Chassis Mount Resistors RER60F2R21RCSL
RES CHAS MNT 2.21 OHM 1% 5W

RES CHAS MNT 2.21 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R21RCSL RER60F2R21RCSL-ND RER60F2R21RCSL
Product Name RES 2.21 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A22RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details