Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2R10RCSL

Description
2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R10RCSL-ND
Chassis Mount Resistors RER60F2R10RCSL-ND
2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.1 OHM 5W 1% AXIAL LUGS - RER60F2R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 5W 1% AXIAL LUGS
RER60F2R10RCSL
RES 2.1 OHM 5W 1% AXIAL LUGS RER60F2R10RCSL
RES 2.1ohm 5W 1% AXIAL LUGS

RES 2.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R10RCSL
Chassis Mount Resistors RER60F2R10RCSL
RES CHAS MNT 2.1 OHM 1% 5W

RES CHAS MNT 2.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R10RCSL-ND RER60F2R10RCSL RER60F2R10RCSL
Product Name Chassis Mount Resistors RES 2.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details