Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2R10RC02

Description
2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2R10RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R10RC02-ND
Chassis Mount Resistors RER60F2R10RC02-ND
2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.1 OHM 5W 1% AXIAL LUGS - RER60F2R10RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 5W 1% AXIAL LUGS
RER60F2R10RC02
RES 2.1 OHM 5W 1% AXIAL LUGS RER60F2R10RC02
RES 2.1ohm 5W 1% AXIAL LUGS

RES 2.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R10RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R10RC02
Chassis Mount Resistors RER60F2R10RC02
RES CHAS MNT 2.1 OHM 1% 5W

RES CHAS MNT 2.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R10RC02-ND RER60F2R10RC02 RER60F2R10RC02
Product Name Chassis Mount Resistors RES 2.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details