Vishay Intertechnology, Inc. RES 294 OHM 5W 1% AXIAL LUGS RER60F2940RC02

Description
RES 294ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 294ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 5W 1% AXIAL LUGS - RER60F2940RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 5W 1% AXIAL LUGS
RER60F2940RC02
RES 294 OHM 5W 1% AXIAL LUGS RER60F2940RC02
RES 294ohm 5W 1% AXIAL LUGS

RES 294ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2940RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2940RC02-ND
Chassis Mount Resistors RER60F2940RC02-ND
294 Ohms ±1% 5W Wirewound Chassis Mount Resistor

294 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2940RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2940RC02
Chassis Mount Resistors RER60F2940RC02
RES CHAS MNT 294 OHM 1% 5W

RES CHAS MNT 294 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2940RC02 RER60F2940RC02-ND RER60F2940RC02
Product Name RES 294 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers