Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2870RC02

Description
287 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
287 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2870RC02-ND
Chassis Mount Resistors RER60F2870RC02-ND
287 Ohms ±1% 5W Wirewound Chassis Mount Resistor

287 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 287 OHM 5W 1% AXIAL LUGS - RER60F2870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 5W 1% AXIAL LUGS
RER60F2870RC02
RES 287 OHM 5W 1% AXIAL LUGS RER60F2870RC02
RES 287ohm 5W 1% AXIAL LUGS

RES 287ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2870RC02
Chassis Mount Resistors RER60F2870RC02
RES CHAS MNT 287 OHM 1% 5W

RES CHAS MNT 287 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2870RC02-ND RER60F2870RC02 RER60F2870RC02
Product Name Chassis Mount Resistors RES 287 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details