Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F27R4RCSL

Description
27.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F27R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F27R4RCSL-ND
Chassis Mount Resistors RER60F27R4RCSL-ND
27.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 27.4 OHM 5W 1% AXIAL LUGS - RER60F27R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 5W 1% AXIAL LUGS
RER60F27R4RCSL
RES 27.4 OHM 5W 1% AXIAL LUGS RER60F27R4RCSL
RES 27.4ohm 5W 1% AXIAL LUGS

RES 27.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F27R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F27R4RCSL
Chassis Mount Resistors RER60F27R4RCSL
RES CHAS MNT 27.4 OHM 1% 5W

RES CHAS MNT 27.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F27R4RCSL-ND RER60F27R4RCSL RER60F27R4RCSL
Product Name Chassis Mount Resistors RES 27.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details