Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F27R0RCSL

Description
27 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F27R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F27R0RCSL-ND
Chassis Mount Resistors RER60F27R0RCSL-ND
27 Ohms ±1% 5W Wirewound Chassis Mount Resistor

27 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 27 OHM 5W 1% AXIAL LUGS - RER60F27R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 5W 1% AXIAL LUGS
RER60F27R0RCSL
RES 27 OHM 5W 1% AXIAL LUGS RER60F27R0RCSL
RES 27ohm 5W 1% AXIAL LUGS

RES 27ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F27R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F27R0RCSL
Chassis Mount Resistors RER60F27R0RCSL
RES CHAS MNT 27 OHM 1% 5W

RES CHAS MNT 27 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F27R0RCSL-ND RER60F27R0RCSL RER60F27R0RCSL
Product Name Chassis Mount Resistors RES 27 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details