Vishay Intertechnology, Inc. Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F2740RC02

Description
Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F2740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F2740RC02
Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F2740RC02
Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F2740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2740RC02-ND
Chassis Mount Resistors RER60F2740RC02-ND
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor

274 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2740RC02
Chassis Mount Resistors RER60F2740RC02
RES CHAS MNT 274 OHM 1% 5W

RES CHAS MNT 274 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2740RC02 RER60F2740RC02-ND RER60F2740RC02
Product Name Res Wirewound 274 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details