Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2740PC02

Description
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2740PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2740PC02-ND
Chassis Mount Resistors RER60F2740PC02-ND
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor

274 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 274 OHM 5W 1% AXIAL LUGS - RER60F2740PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 5W 1% AXIAL LUGS
RER60F2740PC02
RES 274 OHM 5W 1% AXIAL LUGS RER60F2740PC02
RES 274ohm 5W 1% AXIAL LUGS

RES 274ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2740PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2740PC02
Chassis Mount Resistors RER60F2740PC02
RES CHAS MNT 274 OHM 1% 5W

RES CHAS MNT 274 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2740PC02-ND RER60F2740PC02 RER60F2740PC02
Product Name Chassis Mount Resistors RES 274 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers