Vishay Intertechnology, Inc. RES 2.7K OHM 5W 1% AXIAL LUGS RER60F2701PCSL

Description
RES 2.7Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.7Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 5W 1% AXIAL LUGS - RER60F2701PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 5W 1% AXIAL LUGS
RER60F2701PCSL
RES 2.7K OHM 5W 1% AXIAL LUGS RER60F2701PCSL
RES 2.7Kohm 5W 1% AXIAL LUGS

RES 2.7Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2701PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2701PCSL-ND
Chassis Mount Resistors RER60F2701PCSL-ND
2.7 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2.7 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2701PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2701PCSL
Chassis Mount Resistors RER60F2701PCSL
RES CHAS MNT 2.7K OHM 1% 5W

RES CHAS MNT 2.7K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2701PCSL RER60F2701PCSL-ND RER60F2701PCSL
Product Name RES 2.7K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676625-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details