Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2701PC02

Description
2.7 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2701PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2701PC02-ND
Chassis Mount Resistors RER60F2701PC02-ND
2.7 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2.7 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.7K OHM 5W 1% AXIAL LUGS - RER60F2701PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 5W 1% AXIAL LUGS
RER60F2701PC02
RES 2.7K OHM 5W 1% AXIAL LUGS RER60F2701PC02
RES 2.7Kohm 5W 1% AXIAL LUGS

RES 2.7Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2701PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2701PC02
Chassis Mount Resistors RER60F2701PC02
RES CHAS MNT 2.7K OHM 1% 5W

RES CHAS MNT 2.7K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2701PC02-ND RER60F2701PC02 RER60F2701PC02
Product Name Chassis Mount Resistors RES 2.7K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details