Vishay Intertechnology, Inc. RES 267 OHM 5W 1% AXIAL LUGS RER60F2670RC02

Description
RES 267ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 267ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 5W 1% AXIAL LUGS - RER60F2670RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 5W 1% AXIAL LUGS
RER60F2670RC02
RES 267 OHM 5W 1% AXIAL LUGS RER60F2670RC02
RES 267ohm 5W 1% AXIAL LUGS

RES 267ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2670RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2670RC02-ND
Chassis Mount Resistors RER60F2670RC02-ND
267 Ohms ±1% 5W Wirewound Chassis Mount Resistor

267 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2670RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2670RC02
Chassis Mount Resistors RER60F2670RC02
RES CHAS MNT 267 OHM 1% 5W

RES CHAS MNT 267 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2670RC02 RER60F2670RC02-ND RER60F2670RC02
Product Name RES 267 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details